LG logo

LG V series 24V360-L.AR3WB All-in-One PC/workstation Intel® Pentium® N3700 23.8" 1920 x 1080 pixels 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70779
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG V series 24V360-L.AR3WB All-in-One PC/workstation Intel® Pentium® N3700 23.8" 1920 x 1080 pixels 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White:

LG V series 24V360-L.AR3WB, 23.8", Full HD, Intel® Pentium®, 4 GB, 500 GB, Windows 10 Home

Long summary description LG V series 24V360-L.AR3WB All-in-One PC/workstation Intel® Pentium® N3700 23.8" 1920 x 1080 pixels 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 5 (802.11ac) White:

LG V series 24V360-L.AR3WB. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Pentium®, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Operating system installed: Windows 10 Home. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.