LG logo

LG 24QP550-B computer monitor 23.8" 2560 x 1440 pixels Quad HD LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121507
Info modified on:
14 Mar 2025, 19:44:37
Short summary description LG 24QP550-B computer monitor 23.8" 2560 x 1440 pixels Quad HD LED Black:

LG 24QP550-B, 23.8", 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description LG 24QP550-B computer monitor 23.8" 2560 x 1440 pixels Quad HD LED Black:

LG 24QP550-B. Display diagonal: 23.8", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.