LG 24MT49VW-WZ, 24", 1366 x 768 pixels, HD, LED, DVB-C, DVB-S2, DVB-T2, White
LG 24MT49VW-WZ. Display diagonal: 24", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: MCI (Motion Clarity Index) 200, Display brightness: 250 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Product color: White