LG 24MT49VF, 24", 1366 x 768 pixels, WXGA, LED, Black
LG 24MT49VF. Display diagonal: 24", Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LED, Native aspect ratio: 16:9. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product color: Black