LG logo

LG 24MT48DW-WZ computer monitor 23.6" 1366 x 768 pixels WXGA White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72937
Info modified on:
27 May 2024, 12:31:03
Short summary description LG 24MT48DW-WZ computer monitor 23.6" 1366 x 768 pixels WXGA White:

LG 24MT48DW-WZ, 23.6", 1366 x 768 pixels, WXGA, LED, 5 ms, White

Long summary description LG 24MT48DW-WZ computer monitor 23.6" 1366 x 768 pixels WXGA White:

LG 24MT48DW-WZ. Display diagonal: 23.6", Display resolution: 1366 x 768 pixels, HD type: WXGA. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9. Built-in speaker(s). VESA mounting. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.