LG logo

LG 24MP76HM computer monitor 23.8" 1920 x 1080 pixels Full HD LED Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38995
Info modified on:
27 May 2024, 11:52:07
Short summary description LG 24MP76HM computer monitor 23.8" 1920 x 1080 pixels Full HD LED Silver:

LG 24MP76HM, 23.8", 1920 x 1080 pixels, Full HD, LED, 5 ms, Silver

Long summary description LG 24MP76HM computer monitor 23.8" 1920 x 1080 pixels Full HD LED Silver:

LG 24MP76HM. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.