LG logo

LG 24MB65PM-V LED display 24" 1920 x 1200 pixels WUXGA LCD White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70244
Info modified on:
30 Dec 2024, 17:23:52
Short summary description LG 24MB65PM-V LED display 24" 1920 x 1200 pixels WUXGA LCD White:

LG 24MB65PM-V, 24", 1920 x 1200 pixels, WUXGA, LED, 5 ms, White

Long summary description LG 24MB65PM-V LED display 24" 1920 x 1200 pixels WUXGA LCD White:

LG 24MB65PM-V. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LCD. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.