LG logo

LG 24MB37PY-B LED display 23.8" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
223657
Info modified on:
12 May 2025, 14:08:40
Short summary description LG 24MB37PY-B LED display 23.8" 1920 x 1080 pixels Full HD Black:

LG 24MB37PY-B, 23.8", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description LG 24MB37PY-B LED display 23.8" 1920 x 1080 pixels Full HD Black:

LG 24MB37PY-B. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.