LG 24MA53D, 23.8", 1920 x 1080 pixels, Full HD, DVB, Black
LG 24MA53D. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Display brightness: 250 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB. Product color: Black