- - 1ms Response Time
- - 144Hz Reresh Rate
- - 23.6-inch Display
- - Radeon FreeSync
23.6", 1920 x 1080 px, 300 cd/m², 1ms, 16:9, 144 Hz, 170°/160°, 2 x HDMI, DisplayPort
Geared Up for Victory
LG UltraGear is the powerful gaming display gear with high performance features to take your gaming to the next level.
The Gear for Rapid Action
With a 23.6-inch display, and 1ms response time, the 24GL600F is the UltraGear optimized for games requiring instantaneous decisions, such as RTS and FPS.
144Hz Refresh Rate & 1ms Response Time
Fast Track to Victory
With a high refresh rate and fastest response time, you can take advantage of any battlefield.
144Hz Refresh Rate
Get into Synchronized Action
With a refresh rate of 144Hz, the 24GL600F allows you to capture even the smallest movements while also providing smoother motion.
1ms Response Time
Shoot the Enemy First with Less Delay
With the 24GL600F, which supports the fastest response time, you can quickly observe the battlefield and immediately respond to enemy.
23.6-inch Display
Explore the Entire Battlefield
Allowing players to see the battlefield and all the game UIs at a glance, the 24GL600F can lead to victory in the battle, and ultimately the war, through rapid decision-making.
Radeon FreeSync
Fluid Gaming Motion without Tearing & Stuttering
Equipped with Radeon FreeSync, the 24GL600F provides smooth motion without tearing or stuttering thanks to Adaptive Sync technology.
Dynamic Action Sync
Real Time Combat
Dynamic Action Sync is a feature that minimizes input lag so the gameplay in RTS and FPS games is more responsive.
Black Stabilizer
Spot the Enemy with Night Vision View
Black Stabilizer gives gamers full visibility even in deep-dark scenes. It synchronizes the darkest areas and makes them brighter.
Crosshair
Aim Quickly, Shoot Faster
By placing the striking point in the center of the display, the Crosshair feature enhances accuracy in first-person shooter games.
LG 24GL600F, 23.6", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black, Red
LG 24GL600F. Display diagonal: 23.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black, Red