LG logo

LG 24EA53VQ-P LED display 24" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97164
Info modified on:
19 Mar 2023, 16:09:26
Short summary description LG 24EA53VQ-P LED display 24" 1920 x 1080 pixels Full HD Black:

LG 24EA53VQ-P, 24", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description LG 24EA53VQ-P LED display 24" 1920 x 1080 pixels Full HD Black:

LG 24EA53VQ-P. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.