LG logo

LG 22V240-L.BJ55P1 All-in-One PC/workstation Intel® Pentium® N3530 21.5" 1920 x 1080 pixels 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102022
Info modified on:
19 Mar 2021, 16:13:12
Short summary description LG 22V240-L.BJ55P1 All-in-One PC/workstation Intel® Pentium® N3530 21.5" 1920 x 1080 pixels 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White:

LG 22V240-L.BJ55P1, 21.5", Full HD, Intel® Pentium®, 4 GB, 500 GB, Windows 10 Home

Long summary description LG 22V240-L.BJ55P1 All-in-One PC/workstation Intel® Pentium® N3530 21.5" 1920 x 1080 pixels 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White:

LG 22V240-L.BJ55P1. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Pentium®, Processor frequency: 2.16 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Operating system installed: Windows 10 Home. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.