LG logo

LG 22V240-L.AR3WB All-in-One PC/workstation Intel® Celeron® N2930 21.5" 1920 x 1080 pixels 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 4 (802.11n) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37488
Info modified on:
01 Feb 2024, 10:26:42
Short summary description LG 22V240-L.AR3WB All-in-One PC/workstation Intel® Celeron® N2930 21.5" 1920 x 1080 pixels 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 4 (802.11n) White:

LG 22V240-L.AR3WB, 21.5", Full HD, Intel® Celeron®, 4 GB, 500 GB, Windows 10 Home

Long summary description LG 22V240-L.AR3WB All-in-One PC/workstation Intel® Celeron® N2930 21.5" 1920 x 1080 pixels 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 4 (802.11n) White:

LG 22V240-L.AR3WB. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Celeron®, Processor frequency: 1.83 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Operating system installed: Windows 10 Home. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.