LG 22MT48DF, 21.5", Full HD, 1920 x 1080 pixels, LCD, 16:9, 250 cd/m²
LG 22MT48DF. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product color: Black, Panel mounting interface: 75 x 75 mm. RMS rated power: 10 W. Power consumption (typical): 26 W, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Certification: FCC-B, UL, EPA