LG logo

LG 22MT44D LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80003
Info modified on:
22 Aug 2022, 16:26:14
Short summary description LG 22MT44D LED display 21.5" 1920 x 1080 pixels Full HD Black:

LG 22MT44D, 21.5", 1920 x 1080 pixels, Full HD, LED, Black

Long summary description LG 22MT44D LED display 21.5" 1920 x 1080 pixels Full HD Black:

LG 22MT44D. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.