LG 22MT44A, 21.5", 1920 x 1080 pixels, Full HD, Black
LG 22MT44A. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Display brightness: 200 cd/m², Response time: 5 ms, Contrast ratio (typical): 600:1, Native aspect ratio: 16:9. Product color: Black