LG logo

LG 22MP47D LED display 22" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66185
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG 22MP47D LED display 22" 1920 x 1080 pixels Full HD Black:

LG 22MP47D, 22", 1920 x 1080 pixels, Full HD, LED, 14 ms, Black

Long summary description LG 22MP47D LED display 22" 1920 x 1080 pixels Full HD Black:

LG 22MP47D. Display diagonal: 22", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.