LG logo

LG 22MD4KA-B computer monitor 21.5" 4096 x 2304 pixels WFHD LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93172
Info modified on:
30 Dec 2024, 17:23:44
Short summary description LG 22MD4KA-B computer monitor 21.5" 4096 x 2304 pixels WFHD LED Black:

LG 22MD4KA-B, 21.5", 4096 x 2304 pixels, WFHD, LED, 14 ms, Black

Long summary description LG 22MD4KA-B computer monitor 21.5" 4096 x 2304 pixels WFHD LED Black:

LG 22MD4KA-B. Display diagonal: 21.5", Display resolution: 4096 x 2304 pixels, HD type: WFHD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 14 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.