LG 22MA33, 21.6", 1366 x 768 pixels, LED, LED, 5 ms, Black
LG 22MA33. Display diagonal: 21.6", Display resolution: 1366 x 768 pixels, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product color: Black