LG logo

LG 21SA1RL CRT TV 21" Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118488
Info modified on:
18 May 2018, 00:17:35
Short summary description LG 21SA1RL CRT TV 21" Black:

LG 21SA1RL, 21", 4:3, 20 W, Black, 19 oz (539 g), 13.8" (350 mm)

Long summary description LG 21SA1RL CRT TV 21" Black:

LG 21SA1RL. Display diagonal: 21", Aspect ratio: 4:3. RMS rated power: 20 W. Product color: Black. Weight: 19 oz (539 g), Depth: 13.8" (350 mm), Height: 18.9" (480 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.