LG logo

LG 20M38A computer monitor 20" 1600 x 900 pixels HD+ LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77128
Info modified on:
08 Mar 2024, 09:07:54
Short summary description LG 20M38A computer monitor 20" 1600 x 900 pixels HD+ LED Black:

LG 20M38A, 20", 1600 x 900 pixels, HD+, LED, 5 ms, Black

Long summary description LG 20M38A computer monitor 20" 1600 x 900 pixels HD+ LED Black:

LG 20M38A. Display diagonal: 20", Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.