LG 20m35d-b, 20", 1600 x 900 pixels, HD, LED, 5 ms, Black
LG 20m35d-b. Display diagonal: 20", Display resolution: 1600 x 900 pixels, HD type: HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product color: Black