LG 20EN33S, 20", 1600 x 900 pixels, LED, LED, 3.5 ms, Black
LG 20EN33S. Display diagonal: 20", Display resolution: 1600 x 900 pixels, Display technology: LED. Display: LED. Response time: 3.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black