LG logo

LG 19M37A LED display 18.5" 1366 x 768 pixels Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96642
Info modified on:
08 Dec 2023, 13:13:23
Short summary description LG 19M37A LED display 18.5" 1366 x 768 pixels Black:

LG 19M37A, 18.5", 1366 x 768 pixels, LED, 5 ms, Black

Long summary description LG 19M37A LED display 18.5" 1366 x 768 pixels Black:

LG 19M37A. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.