LG 19EN33S, 19", 1366 x 768 pixels, HD, LED, 5 ms, Black
LG 19EN33S. Display diagonal: 19", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 65°, Viewing angle, vertical: 90°. VESA mounting. Product color: Black