LG logo

LG 17MB15P LED display 17" 1280 x 1024 pixels SXGA

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18660
Info modified on:
30 Dec 2024, 17:23:45
Short summary description LG 17MB15P LED display 17" 1280 x 1024 pixels SXGA:

LG 17MB15P, 17", 1280 x 1024 pixels, SXGA, LED, 5 ms

Long summary description LG 17MB15P LED display 17" 1280 x 1024 pixels SXGA:

LG 17MB15P. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LED, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.