LG logo

LG Gram 16Z90RS Intel® Core™ i7 i7-1360P Laptop 16" WQXGA+ 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Advanced White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3258
Info modified on:
10 Sept 2023, 20:20:24
Short summary description LG Gram 16Z90RS Intel® Core™ i7 i7-1360P Laptop 16" WQXGA+ 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Advanced White:

LG Gram 16Z90RS, Intel® Core™ i7, 16", 3200 x 2000 pixels, 32 GB, 1 TB, Windows 11 Home Advanced

Long summary description LG Gram 16Z90RS Intel® Core™ i7 i7-1360P Laptop 16" WQXGA+ 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Advanced White:

LG Gram 16Z90RS. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1360P. Display diagonal: 16", HD type: WQXGA+, Display resolution: 3200 x 2000 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home Advanced. Product color: White. Weight: 2.76 lbs (1.25 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.