LG logo

LG Gram 16Z90P Intel® Core™ i7 i7-1165G7 Laptop 16" WQXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36471
Info modified on:
22 Jan 2025, 19:54:29
Short summary description LG Gram 16Z90P Intel® Core™ i7 i7-1165G7 Laptop 16" WQXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

LG Gram 16Z90P, Intel® Core™ i7, 16", 2560 x 1600 pixels, 16 GB, 512 GB, Windows 10 Pro

Long summary description LG Gram 16Z90P Intel® Core™ i7 i7-1165G7 Laptop 16" WQXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

LG Gram 16Z90P. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 16", HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product color: Black. Weight: 2.62 lbs (1.19 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.