LG logo

LG Gram 16T90P-K.AAG7U1 laptop Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 16" Touchscreen WQXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Green

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12487
Info modified on:
23 Aug 2022, 19:50:50
Short summary description LG Gram 16T90P-K.AAG7U1 laptop Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 16" Touchscreen WQXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Green:

LG Gram 16T90P-K.AAG7U1, Intel® Core™ i5, 16", 2560 x 1600 pixels, 16 GB, 512 GB, Windows 10 Home

Long summary description LG Gram 16T90P-K.AAG7U1 laptop Intel® Core™ i5 i5-1135G7 Hybrid (2-in-1) 16" Touchscreen WQXGA 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Green:

LG Gram 16T90P-K.AAG7U1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 16", HD type: WQXGA, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product color: Green

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.