LG logo

LG Z series 15Z970-GA50K laptop Intel® Core™ i5 i5-7200U 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57316
Info modified on:
01 Feb 2025, 06:03:54
Short summary description LG Z series 15Z970-GA50K laptop Intel® Core™ i5 i5-7200U 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home White:

LG Z series 15Z970-GA50K, Intel® Core™ i5, 2.5 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description LG Z series 15Z970-GA50K laptop Intel® Core™ i5 i5-7200U 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home White:

LG Z series 15Z970-GA50K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.