LG logo

LG Z series 15Z960-MP71TK laptop Intel® Core™ i7 i7-6500U 15.6" Full HD 8 GB DDR3L-SDRAM 1.02 TB SSD Windows 7 Professional White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10809
Info modified on:
01 Feb 2025, 05:24:37
Short summary description LG Z series 15Z960-MP71TK laptop Intel® Core™ i7 i7-6500U 15.6" Full HD 8 GB DDR3L-SDRAM 1.02 TB SSD Windows 7 Professional White:

LG Z series 15Z960-MP71TK, Intel® Core™ i7, 2.5 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1.02 TB

Long summary description LG Z series 15Z960-MP71TK laptop Intel® Core™ i7 i7-6500U 15.6" Full HD 8 GB DDR3L-SDRAM 1.02 TB SSD Windows 7 Professional White:

LG Z series 15Z960-MP71TK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.02 TB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.