LG logo

LG Gram 15Z90P-G Intel® Core™ i5 i5-1135G7 Laptop 15.6" Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Windows 10 Home White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17519
Info modified on:
03 Jan 2024, 18:04:21
Short summary description LG Gram 15Z90P-G Intel® Core™ i5 i5-1135G7 Laptop 15.6" Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Windows 10 Home White:

LG Gram 15Z90P-G, Intel® Core™ i5, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Home

Long summary description LG Gram 15Z90P-G Intel® Core™ i5 i5-1135G7 Laptop 15.6" Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Windows 10 Home White:

LG Gram 15Z90P-G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product color: White. Weight: 2.45 lbs (1.11 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.