LG logo

LG N series 15N540-MP52D laptop Intel® Core™ i5 i5-4210M 15.6" HD 8 GB DDR3L-SDRAM 756 GB HDD+SSD Windows 7 Professional Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5692
Info modified on:
29 Jan 2025, 18:13:29
Short summary description LG N series 15N540-MP52D laptop Intel® Core™ i5 i5-4210M 15.6" HD 8 GB DDR3L-SDRAM 756 GB HDD+SSD Windows 7 Professional Silver:

LG N series 15N540-MP52D, Intel® Core™ i5, 2.6 GHz, 15.6", 1366 x 768 pixels, 8 GB, 756 GB

Long summary description LG N series 15N540-MP52D laptop Intel® Core™ i5 i5-4210M 15.6" HD 8 GB DDR3L-SDRAM 756 GB HDD+SSD Windows 7 Professional Silver:

LG N series 15N540-MP52D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210M, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 756 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.