LG logo

LG U series 14U530-WIN7H laptop Intel® Core™ i5 i5-4300U 14" Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M Windows 7 Professional Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11155
Info modified on:
01 Feb 2025, 06:00:14
Short summary description LG U series 14U530-WIN7H laptop Intel® Core™ i5 i5-4300U 14" Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M Windows 7 Professional Silver:

LG U series 14U530-WIN7H, Intel® Core™ i5, 1.9 GHz, 14", 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description LG U series 14U530-WIN7H laptop Intel® Core™ i5 i5-4300U 14" Full HD 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M Windows 7 Professional Silver:

LG U series 14U530-WIN7H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4300U, Processor frequency: 1.9 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.