LG logo

LG XBOOM CK56 Home audio mini system 700 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82281
Info modified on:
14 Mar 2024, 19:48:15
Short summary description LG XBOOM CK56 Home audio mini system 700 W Black:

LG XBOOM CK56, Home audio mini system, Black, 1 deck(s), Tray, 700 W, 2-way

Long summary description LG XBOOM CK56 Home audio mini system 700 W Black:

LG XBOOM CK56. Type: Home audio mini system, Product color: Black, Number of decks: 1 deck(s). RMS rated power: 700 W, Speaker type: 2-way, Woofer diameter: 7.01" (17.8 cm). Supported radio bands: FM, FM band range: 87.5 - 108 MHz. Display type: VFD. Microphone connectivity: 6.3 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.