Lexware logo

Lexware Faktura + Auftrag 2013, Upg, Win, DE Accounting

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16146
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lexware Faktura + Auftrag 2013, Upg, Win, DE Accounting:

Lexware Faktura + Auftrag 2013, Upg, Win, DE, Accounting, German, Pentium 4 (2.0GHz), 1024 MB, Windows XP SP 3, Vista SP2, 7 SP1, 1024 x 768, 16 bit

Long summary description Lexware Faktura + Auftrag 2013, Upg, Win, DE Accounting:

Lexware Faktura + Auftrag 2013, Upg, Win, DE. Type: Accounting, Language version: German. Minimum processor: Pentium 4 (2.0GHz), Minimum RAM: 1024 MB, Compatible operating systems: Windows XP SP 3, Vista SP2, 7 SP1. Media types supported: CD/DVD. Platform: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.