Lexware logo

Lexware Kassenbuch 2014 v13, Upg, Win, DE Accounting

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10917
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lexware Kassenbuch 2014 v13, Upg, Win, DE Accounting:

Lexware Kassenbuch 2014 v13, Upg, Win, DE, Accounting, German, Prozessor 4 (2.00 GHz), 2048 MB, Windows XP SP 3, Vista SP2, Windows 7 SP1, 1024 x 768, 16 bit

Long summary description Lexware Kassenbuch 2014 v13, Upg, Win, DE Accounting:

Lexware Kassenbuch 2014 v13, Upg, Win, DE. Type: Accounting, Language version: German. Minimum processor: Prozessor 4 (2.00 GHz), Minimum RAM: 2048 MB, Compatible operating systems: Windows XP SP 3, Vista SP2, Windows 7 SP1. Media types supported: CD/DVD. Platform: Win

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.