location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C748e Color 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C748e
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41H0020 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646348911 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 08:27:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark C748e Color 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 2400 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 650 sheets Total output capacity: 300 sheets
  • - Internal memory: 512 MB 800 MHz
Long product name Lexmark C748e Color 2400 x 600 DPI A4 :
The short editorial description of Lexmark C748e Color 2400 x 600 DPI A4

Colour Laser, 1200 x 1200 dpi, 9 seconds, 33 ppm, 100000 pages per month, 800 MHz, 25.6 kg
More>>>
Lexmark C748e Color 2400 x 600 DPI A4:
The official marketing text of Lexmark C748e Color 2400 x 600 DPI A4 as supplied by the manufacturer

Intuitive colour touch screen
The easy-to-use 4.3-inch (10.9-cm) colour touch screen provides audible feedback and tablet-like navigation to make device operation intuitive and simple.

Corporate colour matching
Match corporate colours on marketing collateral and brand-sensitive text and graphics with Lexmark Named Color Replacement and PANTONE® calibration.

Use less energy
The instant warm-up fuser reduces energy consumption and delivers a time to first page as fast as 9 seconds in both black and colour.

Multiple media support
Expand input capacity with optional paper drawers that let you load multiple paper types and boost total input capacity up to 4,300 sheets.

Eco-friendly printing
Print responsibly with Eco-Settings that let you customise print settings and Hibernate Mode which reduces energy consumption to less than one watt.

High-speed processing
The high-speed processor and Gigabit Ethernet networking mean fast data transfer and fast processing, even on complex colour documents.

Short summary description Lexmark C748e Color 2400 x 600 DPI A4:
This short summary of the Lexmark C748e Color 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C748e, Laser, Color, 2400 x 600 DPI, A4, Duplex printing, Network ready

Long summary description Lexmark C748e Color 2400 x 600 DPI A4:
This is an auto-generated long summary of Lexmark C748e Color 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C748e. Print technology: Laser, Color. Maximum duty cycle: 100000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Duplex printing. Display: LCD. Network ready. Product color: White

Printing
Resolution color
1200 x 1200 DPI
Print speed (black, draft quality, A4/US Letter)
33 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Time to first page (black, normal)
9 s
Time to first page (color, normal)
9 s
Features
Maximum duty cycle *
100000 pages per month
Recommended duty cycle
2500 - 10000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages *
Microsoft XPS, PCL 5c, PCL 6, PDF 1.6, PostScript 3, PPDS, XHTML
Input & output capacity
Total input capacity *
650 sheets
Total output capacity *
300 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
4300 sheets
Maximum output capacity
300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Paper tray media weight
20 - 75 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Optional connectivity
Parallel, Serial (RS-232)
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
EAP-TTLS, LEAP, MD5, PEAP, SSL/TLS
Supported network protocols (IPv4)
TCP/IP
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Management protocols
LPR/LPD, Direct IP, HTTP, Enhanced IP, FTP, TFTP, IPP 1.1, ThinPrint
Performance
Internal memory *
512 MB
Performance
Maximum internal memory
1536 MB
Processor frequency
800 MHz
Sound pressure level (printing)
55 dB
Sound pressure level (quiet mode)
48 dB
Sound power level (standby)
32 dB
Design
Product color *
White
Display
LCD
Certification
CAN/CSA-C22.2 60950-1, CSA E60825-1, ICES-003 Class B, BSMI Class B, VCCI Class B, US FDA, FCC Class B, UL 60950-1, EN/IEC 60320-1, CE Class B, CB IEC 60950-1, EN 60950-1, EN/IEC 61000-3, EN 55022 Class B, EN 55024, EN/IEC 60825-1, GS (TÜV), AR S (TÜV), SMA C-tick mark Class B, CCC Class B, CISPIR 22 Class B, MIC Mark, EK Mark
System requirements
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64
Other operating systems supported
IBM AS/400, IBM iSeries, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
56.4 lbs (25.6 kg)
Dimensions (WxDxH)
17.1 x 15.7 x 17.9" (435 x 400 x 455 mm)
Packaging data
Package weight
66.4 lbs (30.1 kg)
Other features
Mac compatibility
Yes
Networking features
Gigabit Ethernet
Wireless technology
No
Compatible operating systems
Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows XP x64 Microsoft Windows Server 2003 running Terminal Services Microsoft Windows Server 2003 x64 Microsoft Windows Server 2003 x64 running Terminal Services Microsoft Windows Vista Microsoft Windows Vista x64 Microsoft Windows Server 2008 Microsoft Windows Server 2008 x64 Microsoft Windows Server 2008 running Terminal Services Microsoft Windows Server 2008 x64 running Terminal Services Microsoft Windows 7 Microsoft Windows 7 x64 Microsoft Windows Server 2008 R2 Microsoft Windows Server 2008 R2 running Terminal Services Apple Mac OS X (10.5, 10.6, 10.7) SUSE Linux Enterprise Server 10, 11 SUSE Linux Enterprise Desktop 10, 11 Red Flag Linux Desktop 6.0 Linpus Linux Desktop 9.6 openSUSE 11.2, 11.3, 11.4 Debian GNU/Linux 5.0, 6.0 Fedora 14 Mint 9, 10 Red Hat Enterprise Linux WS 4.0, 5.0, 6.0 Ubuntu 9.04 LTS, 10.04, 10.10 Ubuntu 11.04, 11.10, 12.04 PCLinuxOS 2010
Power LED
Yes
Stand-by LED
Yes
Package dimensions (WxDxH)
23.1 x 21.8 x 21.5" (588 x 553 x 545 mm)
Source Testseek summary Average rating
Reviews
Updated:
2016-01-29 13:03:38
Uk has collected 6 expert reviews for Lexmark C748e Colour 2400 x 600 DPI A4 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
digitalversus.com
Updated:
2016-01-29 13:03:38
The C748de beats all the records for responsiveness and speed during use. However, the 1 minute and 26 seconds it takes to print the first page after being turned on is an issue. That's extremely long, considering that the average for laser printers is...
Good Cost per page, Doublesided prints, Ethernet, Additional paper trays (optional), PS3 PCL, Compatible with Windows, Mac & Linux...
Bad High energy consumption during sleep (7 W), Noisy, No WiFi, No card reader...
Bottom line This is a fast-working and hard-working laser printer. It has a competitive cost per page and user-friendly touchscreen. With the responsive display and clear and intuitive interface, buyers will get their money's worth. However, a red card goes to the...
80%
techworld.com
Updated:
2016-01-29 13:03:38
The Lexmark C748de is among the fastest colour laser printer we've tested, and its output is second to none. The unit's 1200-by-1200-dpi print engine resolution plays a major role in achieving such high-quality prints: Photos are reminiscent of an ink...
Bottom line Though it's pricier than most of the colour laser printers we review, the Lexmark C748de delivers better-quality output and uses cheaper toner. If you print a lot - and you shouldn't consider this corporate printer unless you do - it will save you mon...
0%
pcworld.com_techhive.com
Updated:
2016-01-29 13:03:38
The $1199 (as of July 30, 2012) Lexmark C748de is among the fastest color laser printer we've tested, and its output is second to none. The unit's 1200-by-1200-dpi print engine resolution plays a major role in achieving such high-quality prints: Photos...
Good Excellent output quality, Fast...
Bad Expensive memory upgrades...
Bottom line Outstanding speed and output quality highlight this high-capacity, 1200-dpi color laser printer...
80%
pcmag.com
Updated:
2016-01-29 13:03:38
The Lexmark C748de ($1,199 direct) provides decent speed and voluminous standard and optional paper capacity as a color laser printer for a small office or workgroup. Its output quality, though a bit below par, was still good enough for internal business...
Good Color touch screen. Good standard (and massive optional) paper capacity.
Bad Sub-par overall output quality (particularly for text)...
Bottom line The Lexmark C748de offers decent speed, impressive paper handling, and slightly sub-par output quality as a workhorse color laser for a smaller office...
70%
printercomparison.com
Updated:
2016-01-29 13:03:38
The Lexmark C740 Series was announced this morning as a mid range single function color laser option in the Lexmark enterprise printing and imaging segment.We received the C748de, one of six configurations found in the C740 series, the first series of...
Bottom line The Lexmark C748de offers medium sized workgroups a consistent color printing experience with Lexmark’s higher end features including the 4.3-inch touch screen, Named Color Replacement and high capacity toner cartridge replacements at a more affordable...
80%