LevelOne logo

LevelOne WBR-6001 N_Max wireless router Gray

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139196
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LevelOne WBR-6001 N_Max wireless router Gray:

LevelOne WBR-6001 N_Max Wireless Router, Ethernet LAN, Gray

Long summary description LevelOne WBR-6001 N_Max wireless router Gray:

LevelOne WBR-6001 N_Max Wireless Router. Channels quantity: 13 channels. Networking standards: IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.1x, IEEE 802.3, IEEE 802.3u, IEEE.... Security algorithms: SSID, WPA-PSK, WPA2-PSK. Management protocols: SNMP, Supported network protocols: PPPoE, PPTP, L2TP, DDNS, NTP, IPSec. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.