LevelOne logo

LevelOne POR-1202 network extender Network repeater White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82902
Info modified on:
10 Aug 2024, 09:41:40
Short summary description LevelOne POR-1202 network extender Network repeater White:

LevelOne POR-1202, Network repeater, 3937" (100 m), 10/100Base-T(X), IEEE 802.3, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x, White, Wall

Long summary description LevelOne POR-1202 network extender Network repeater White:

LevelOne POR-1202. Type: Network repeater, Maximum transfer distance: 3937" (100 m). Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x. Product color: White, Mounting type: Wall, Country of origin: Taiwan. Power consumption (max): 2.5 W. Width: 7.87" (200 mm), Depth: 4.33" (110 mm), Height: 9.45" (240 mm)

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.