LevelOne logo

LevelOne GNS-1001 NAS/storage server Desktop ARM11 0.125 GB DDR2 0 TB HDD Linux Kernel 2.6 Black, Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84934
Info modified on:
25 Sept 2023, 12:23:10
Short summary description LevelOne GNS-1001 NAS/storage server Desktop ARM11 0.125 GB DDR2 0 TB HDD Linux Kernel 2.6 Black, Gray:

LevelOne GNS-1001, NAS, Desktop, ARM11, 0.125 GB, DDR2, 0 TB

Long summary description LevelOne GNS-1001 NAS/storage server Desktop ARM11 0.125 GB DDR2 0 TB HDD Linux Kernel 2.6 Black, Gray:

LevelOne GNS-1001. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: ARM11, Processor frequency: 0.75 GHz. Internal memory: 0.125 GB, Internal memory type: DDR2. Total installed storage capacity: 0 TB, Installed storage drive type: HDD. Operating system installed: Linux Kernel 2.6

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.