LevelOne logo

LevelOne FNC-0600TXM network switch Unmanaged L2 Fast Ethernet (10/100) Aluminum

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76106
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LevelOne FNC-0600TXM network switch Unmanaged L2 Fast Ethernet (10/100) Aluminum:

LevelOne FNC-0600TXM, Unmanaged, L2, Fast Ethernet (10/100), Full duplex

Long summary description LevelOne FNC-0600TXM network switch Unmanaged L2 Fast Ethernet (10/100) Aluminum:

LevelOne FNC-0600TXM. Switch type: Unmanaged, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 1000 entries. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.