location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FCS-9432 video surveillance software

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IP CamSecure Pro Mega Surveillance Software, 32 channels
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-9432 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867161692
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name LevelOne FCS-9432 video surveillance software :
The short editorial description of LevelOne FCS-9432 video surveillance software

IP CamSecure Pro Mega Surveillance Software, 32 Channels
More>>>
LevelOne FCS-9432 video surveillance software:
The official marketing text of LevelOne FCS-9432 video surveillance software as supplied by the manufacturer

Powerful Surveillance Management Software
LevelOne has developed intelligent and advanced featured surveillance management software that compliments our digital IP Surveillance Cameras. Features such as a Smart Guard system and Smart Search system allows for general monitoring of motion, missing objects, foreign objects and camera occlusion.
This Smart Guard and Smart Search system is currently the most advanced surveillance software available in the surveillance market.

Smart Guard and Smart Search
The most exciting new features of the IP CamSecure software are the Foreign Object and Missing Object reporting feature. When monitoring an area, any foreign objects that do not belong there, such as bags, boxes, cars and people will trigger an alarm. So too is the Missing Object feature a valuable inclusion to monitor specific objects within a monitoring area. Once these objects are removed, an alarm is triggered notifying users about unsolicited activity.

Instant Actions and Notifications
IP CamSecure has several notification features that enable a surveillance system to monitor and report on certain activities. Notification includes on-screen display, sounding alert, e-mail alert, phone call alert, digital signal out and P/T/Z pre-set go.

Optimized Surveillance
Most surveillance systems still rely on traditional analogue CCTV Cameras for monitoring protected areas. To incorporate both digital IP Cameras and analogue CCTV Cameras in one system not only maximizes efficiency but also adds digital surveillance functionality.

LevelOne IP CamSecure enables users to use both digital and analogue cameras in one system for maximizing surveillance investment without immediate replacement of currently used systems. The surveillance software supports digital and analogue to provide a complete monitoring and surveillance management system.

- Monitor up to 64 channels simultaneously
- Dual monitor supported for live view and playback simultaneously
- "Smart guard" event analysis and instant response to monitor larger areas more efficiently
- "Smart search" for easy locating of recorded events as well as multi-events viewer and filter
- "Counting application" for objects amount control
- Supports Web-based and 3G mobile remote monitoring
- Broadcast live video over the Internet for remote viewing
- Support both digital and analogue cameras in one system
- Control pan/tilt/zoom features on cameras

Short summary description LevelOne FCS-9432 video surveillance software:
This short summary of the LevelOne FCS-9432 video surveillance software data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FCS-9432, CCTV, IP, H.264, M-JPEG, MPEG4, 16 channels, E-mail, Phone line, SMS, Bulgarian, Simplified Chinese, Traditional Chinese, Czech, Danish, German, English, Spanish,..., ATI Radeon 4650, nVIDIA GeForce GF-9600

Long summary description LevelOne FCS-9432 video surveillance software:
This is an auto-generated long summary of LevelOne FCS-9432 video surveillance software based on the first three specs of the first five spec groups.

LevelOne FCS-9432. Supported camera types: CCTV, IP, Video compression formats: H.264, M-JPEG, MPEG4, Number of simultaneously playbacked channels: 16 channels. Minimum graphics card: ATI Radeon 4650, nVIDIA GeForce GF-9600, Minimum motherboard: Intel 33/35, Intel 55/57, MB vendor Asus, Gigabyte Intel Chipset, Minimum processor: Intel Core 2 Duo E5300. Server operating systems supported: Windows Server 2008 x64

Features
Number of video channels *
32
Supported camera types *
CCTV, IP
Video compression formats
H.264, M-JPEG, MPEG4
PTZ control
Yes
Video motion detection
Yes
Audio system full duplex
Yes
Number of displays supported
2
Event logging
Yes
Digital watermark
Yes
Dynamic DNS (DDNS)
Yes
Number of simultaneously playbacked channels
16 channels
Alert notification type
E-mail, Phone line, SMS
Features
Language version
Bulgarian, Simplified Chinese, Traditional Chinese, Czech, Danish, German, English, Spanish, Finnish, French, Greek, Hebrew, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Russian, Slovak, Swedish, Thai, Turkish
Software upgradeable
Yes
System requirements
Minimum graphics card
ATI Radeon 4650, nVIDIA GeForce GF-9600
Minimum motherboard
Intel 33/35, Intel 55/57, MB vendor Asus, Gigabyte Intel Chipset
Minimum processor
Intel Core 2 Duo E5300
Minimum RAM
1024 MB
Minimum storage drive space
250 GB
Software
Windows operating systems supported
Yes
Server operating systems supported
Windows Server 2008 x64
Country Distributor
Deutschland 1 distributor(s)