IP CamSecure Pro Mega Surveillance Software, 16 Channels
Powerful Surveillance Management Software
LevelOne has developed intelligent and advanced featured surveillance management software that compliments our digital IP Surveillance Cameras. Features such as a Smart Guard system and Smart Search system allows for general monitoring of motion, missing objects, foreign objects and camera occlusion.
This Smart Guard and Smart Search system is currently the most advanced surveillance software available in the surveillance market.
Smart Guard and Smart Search
The most exciting new features of the IP CamSecure software are the Foreign Object and Missing Object reporting feature. When monitoring an area, any foreign objects that do not belong there, such as bags, boxes, cars and people will trigger an alarm. So too is the Missing Object feature a valuable inclusion to monitor specific objects within a monitoring area. Once these objects are removed, an alarm is triggered notifying users about unsolicited activity.
Instant Actions and Notifications
IP CamSecure has several notification features that enable a surveillance system to monitor and report on certain activities. Notification includes on-screen display, sounding alert, e-mail alert, phone call alert, digital signal out and P/T/Z pre-set go.
Optimized Surveillance
Most surveillance systems still rely on traditional analogue CCTV Cameras for monitoring protected areas. To incorporate both digital IP Cameras and analogue CCTV Cameras in one system not only maximizes efficiency but also adds digital surveillance functionality.
LevelOne IP CamSecure enables users to use both digital and analogue cameras in one system for maximizing surveillance investment without immediate replacement of currently used systems. The surveillance software supports digital and analogue to provide a complete monitoring and surveillance management system.
- Monitor up to 64 channels simultaneously
- Dual monitor supported for live view and playback simultaneously
- "Smart guard" event analysis and instant response to monitor larger areas more efficiently
- "Smart search" for easy locating of recorded events as well as multi-events viewer and filter
- "Counting application" for objects amount control
- Supports Web-based and 3G mobile remote monitoring
- Broadcast live video over the Internet for remote viewing
- Support both digital and analogue cameras in one system
- Control pan/tilt/zoom features on cameras
LevelOne FCS-9416, CCTV, IP, H.264, M-JPEG, MPEG4, 16 channels, E-mail, Phone line, SMS, Bulgarian, Simplified Chinese, Traditional Chinese, Czech, Danish, German, English, Spanish,..., ATI Radeon 4650, nVIDIA GeForce GF-9600
LevelOne FCS-9416. Supported camera types: CCTV, IP, Video compression formats: H.264, M-JPEG, MPEG4, Number of simultaneously playbacked channels: 16 channels. Minimum graphics card: ATI Radeon 4650, nVIDIA GeForce GF-9600, Minimum motherboard: Intel 33/35, Intel 55/57, MB vendor Asus, Gigabyte Intel Chipset, Minimum processor: Intel Core 2 Duo E5300. Server operating systems supported: Windows Server 2008 x64