LevelOne FCS-5060 user manual
(4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet
(0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne FCS-5060 user manual
(4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne FCS-5060 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Weatherproof IP66-rated housing
- - 2-Megapixel (1920 x 1080) high-definition resolution
- - Video compression: H.264, MJPEG
- - Features WDR (Wide Dynamic Range) to enhance visibility under extremely bright or dark environments
- - Built-in infrared LEDs for night viewing up to 30m
- - Digital input/output (1DI/1DO) for sensor and alarm
- - Power support: PoE (IEEE 802.3af)
- - Supports 4X optical zoom
Long product name LevelOne FCS-5060 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall
:
The short editorial description of LevelOne FCS-5060 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall
1/2.8" CMOS, F1.4, RJ-45, 1/3s~1/10,000s, 2MP, 1920 x 1080px, PoE, 1200 g
More>>>
LevelOne FCS-5060 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:
The official marketing text of LevelOne FCS-5060 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall as supplied by the manufacturer
The LevelOne FCS-5060 is a fixed-position outdoor camera offering an ultra-reliable, cost-effective solution for outdoor IP surveillance networks, and is rated at IP66 to operate within rain, extreme heat, snow, dust and humid conditions. Offering clear, sharp imagery with 2-Megapixel resolution and the versatility of 802.3af standard PoE to transfer power and data via a single Cat.5 cable, the LevelOne FCS-5060 should be an essential part of any security deployment that requires smart, reliable outdoor cameras.
Short summary description LevelOne FCS-5060 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:
This short summary of the LevelOne FCS-5060 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall data-sheet is auto-generated and uses the product title and the first six key specs.
LevelOne FCS-5060, IP security camera, Indoor & outdoor, Wired, CE,FCC, Ceiling/wall, White
Long summary description LevelOne FCS-5060 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:
This is an auto-generated long summary of LevelOne FCS-5060 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall based on the first three specs of the first five spec groups.
LevelOne FCS-5060. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product color: White, Form factor: Bullet. Field of view (FOV) angle: 106°, Camera shutter speed: 1/3 - 1/10000 s. Sensor type: CMOS, Optical sensor size: 1/2.8". Optical zoom: 4x, Focal length range: 2.8 - 12 mm, Focus: Motorized