location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FCS-3071 security camera Dome IP security camera Outdoor 1920 x 1080 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fixed Dome Network Camera, 2-Megapixel, 802.3af PoE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-3071 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867158043
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jun 2024 13:51:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LevelOne FCS-3071 security camera Dome IP security camera Outdoor 1920 x 1080 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Outdoor IP security camera
  • - CMOS 1/2.7" 2 MP 1920 x 1080 pixels
  • - Wired Ethernet LAN
  • - Digital zoom: 8x
  • - Dome
  • - IP66 Weatherproof
  • - Black, White
  • - 6.35 oz (180 g)
Long product name LevelOne FCS-3071 security camera Dome IP security camera Outdoor 1920 x 1080 pixels :
The short editorial description of LevelOne FCS-3071 security camera Dome IP security camera Outdoor 1920 x 1080 pixels

2MP, IP, 1920 x1080px, 30 fps, 1~1/10000 sec, CMOS 1/2.7", Fast Ethernet, PoE 802.3af, WDR
More>>>
LevelOne FCS-3071 security camera Dome IP security camera Outdoor 1920 x 1080 pixels:
The official marketing text of LevelOne FCS-3071 security camera Dome IP security camera Outdoor 1920 x 1080 pixels as supplied by the manufacturer

The LevelOne FCS-3071 is a compact H.264 2-Megapixel PoE Mini Dome Camera designed for tough environments. With its tamper-resistant and IP66-rated housing, it can withstand vibration, humidity, dust and fluctuating temperatures, makes it ideal for both indoor and outdoor applications, specifically designed for mass transit vehicles such as buses and trains. The FCS-3071 is an economical mobile surveillance solution with high reliability and performance, it utilizes PoE (Power-over-Ethernet) to power from a single Ethernet cable, giving greater ease of installation and cost saving. In order to facilitate onboard storage and data portability, the FCS-3071 is also complete with a Micro SD/SDHC card slot for local recording.

- 2-Megapixel (1920 x 1080) high-definition resolution
- Shockproof for rolling stock application
- Weatherproof IP66-rated housing
- IEEE 802.3af PoE compliant to simplify deployment and installation
- Compression: H.264/MJPEG
- Supports 4 video streams simultaneously
- Features WDR (Wide Dynamic Range) to enhance visibility under extremely bright or dark environments
- Features 3DNR (3-Dimension Noise Reduction) to produce extremely clear picture quality even under low light condition
- Built-in Micro SD/SDHC card slot for local storage
- Power support: PoE (IEEE 802.3af)
- Free 64-channel monitoring software included (supports iCamSecure App)

Exceptional Image Quality
With built-in 3DNR (3–Dimension Noise Reduction) and WDR (Wide Dynamic Range) technology, the camera is able to filter the intense backlight surrounding a subject and remove noises from video signal. The result is that an extremely clear and exquisite picture quality can be produced even under any challenging lighting conditions.

Free bundled 64-channel Management Software
We aim to offer you the most versatile and comprehensive surveillance solutions. Our free IP CamSecure software coming allows you to monitor up to 64 IP cameras simultaneously on one screen to enhance scalability. For added convenience and flexibility, the software includes various advanced features such as scheduling recording, event alert, and heaps more. In addition, simply install our free iCamSecure App to your smartphone and connect to the PC with IP CamSecure software installed, you will easily turn your iPhone/Android smartphone into a portable surveillance system for real-time monitoring and snapshot.

Short summary description LevelOne FCS-3071 security camera Dome IP security camera Outdoor 1920 x 1080 pixels:
This short summary of the LevelOne FCS-3071 security camera Dome IP security camera Outdoor 1920 x 1080 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FCS-3071, IP security camera, Outdoor, Wired, CE, FCC, Black, White, Dome

Long summary description LevelOne FCS-3071 security camera Dome IP security camera Outdoor 1920 x 1080 pixels:
This is an auto-generated long summary of LevelOne FCS-3071 security camera Dome IP security camera Outdoor 1920 x 1080 pixels based on the first three specs of the first five spec groups.

LevelOne FCS-3071. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Product color: Black, White, Form factor: Dome, International Protection (IP) code: IP66. Minimum illumination: 0.02 lx, Lens viewing angle, horizontal: 78°, White balance: Auto. Sensor type: CMOS, Optical sensor size: 1/2.7". Digital zoom: 8x, Fixed focal length: 0.157" (4 mm)

Performance
Type *
IP security camera
Placement supported *
Outdoor
Connectivity technology *
Wired
PTZ control
Yes
Wide Dynamic Range (WDR)
Yes
Certification
CE, FCC
Design
Form factor *
Dome
Product color *
Black, White
International Protection (IP) code
IP66
Weatherproof
Yes
Camera
Minimum illumination
0.02 lx
Lens viewing angle, horizontal
78°
White balance
Auto
Camera shutter type
Electronic
Camera shutter speed
1 - 1/10000 s
Image sensor
Optical sensor size
1/2.7"
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Zoom capability
Yes
Digital zoom
8x
Focus adjustment
1.5
Fixed focal length
0.157" (4 mm)
Night vision
Night vision *
No
Video
Maximum resolution *
1920 x 1080 pixels
Total megapixels *
2 MP
Video compression formats
H.264, M-JPEG
Supported graphics resolutions
352 x 288, 640 x 480 (VGA), 704 x 480, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1920 x 1080 (HD 1080)
Supported video modes
480p, 720p, 1080p
Frame rate
30 fps
Noise reduction
Yes
Automatic gain control
Yes
Full HD
Yes
Image quality adjustment
Brightness, Contrast, Saturation, Sharpness
Flip & mirror
Yes
Portrait mode
Yes
Privacy masking
Yes
Time stamp overlay
Yes
Video
Text caption overlay
Yes
Network
Ethernet LAN *
Yes
Ethernet interface type
Fast Ethernet
Networking standards
IEEE 802.1x, IEEE 802.3af
Supported network protocols
IPv4/v6, TCP/IP, UDP, RTP, RTSP, HTTP, HTTPS, ICMP, FTP, SMTP, DHCP, PPPoE, UPnP, IGMP, SNMP, QoS, ONVIF
Wi-Fi *
No
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Interface
RJ-45
Security
Password protection type
User
Active tampering alarm
Yes
IP address filtering
Yes
HTTPS encryption
Yes
Management features
Reset button
Yes
Power
Power source type *
PoE
Power consumption (max)
3.5 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
10 - 90%
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Height
1.97" (50 mm)
Diameter
4.61" (11.7 cm)
Weight
6.35 oz (180 g)
Package width
8.27" (210 mm)
Package depth
3.15" (80 mm)
Package height
8.66" (220 mm)
Package weight
17.6 oz (500 g)
Packaging content
Manual
Yes
Quick installation guide
Yes
Technical details
Back light compensation method
Yes
Number of video streams
4
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)