location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FCS-3063 security camera Dome IP security camera 2592 x 1944 pixels Ceiling/wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HUBBLE Fixed Dome IP Network Camera, 5-Megapixel, 802.3af PoE, IR LEDs
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-3063 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867189719 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:32:50
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne FCS-3063 user manual (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne FCS-3063 security camera Dome IP security camera 2592 x 1944 pixels Ceiling/wall
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5-Megapixel high-definition resolution
  • - Features WDR (Wide Dynamic Range) to enhance visibility under extremely bright or dark environments
  • - Built-in infrared LEDs for night viewing up to 30m
  • - Removable IR-cut filter for day and night surveillance
  • - Video compression: H.264, MJPEG
  • - Power support: PoE (IEEE 802.3af)
  • - Free surveillance and CMS (Central Management System) software packages with 64-channel license
Long product name LevelOne FCS-3063 security camera Dome IP security camera 2592 x 1944 pixels Ceiling/wall :
The short editorial description of LevelOne FCS-3063 security camera Dome IP security camera 2592 x 1944 pixels Ceiling/wall

LEVELONE H.264 5MP FCS-3063 POE WDR IP DOME NETWORK CAM TAA
More>>>
Short summary description LevelOne FCS-3063 security camera Dome IP security camera 2592 x 1944 pixels Ceiling/wall:
This short summary of the LevelOne FCS-3063 security camera Dome IP security camera 2592 x 1944 pixels Ceiling/wall data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FCS-3063, IP security camera, Wired, CE, FCC, ONVIF, Ceiling/wall, Black, White, Dome

Long summary description LevelOne FCS-3063 security camera Dome IP security camera 2592 x 1944 pixels Ceiling/wall:
This is an auto-generated long summary of LevelOne FCS-3063 security camera Dome IP security camera 2592 x 1944 pixels Ceiling/wall based on the first three specs of the first five spec groups.

LevelOne FCS-3063. Type: IP security camera, Connectivity technology: Wired, Certification: CE, FCC, ONVIF. Mounting type: Ceiling/wall, Product color: Black, White, Form factor: Dome. Minimum illumination: 0.1 lx, Lens viewing angle, horizontal: 72°, White balance: Auto. Sensor type: CMOS, Optical sensor size: 1/3.2". Fixed focal length: 0.142" (3.6 mm)

Performance
Type *
IP security camera
Connectivity technology *
Wired
PTZ control
Yes
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Certification
CE, FCC, ONVIF
Design
Form factor *
Dome
Mounting type *
Ceiling/wall
Product color *
Black, White
LED indicators
Power
Country of origin
Taiwan
Camera
Minimum illumination
0.1 lx
Lens viewing angle, horizontal
72°
White balance
Auto
Camera shutter type
Electronic
Camera shutter speed
1/5 - 1/10000 s
Image sensor
Optical sensor size
1/3.2"
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Zoom capability
Yes
Number of lenses *
1
Fixed focus
Yes
Focus adjustment
1.8
Fixed focal length
0.142" (3.6 mm)
Night vision
Night vision *
Yes
Night vision distance
30 m
LED type
IR
Number of illumination LEDs
10
Video
Maximum resolution *
2592 x 1944 pixels
Total megapixels *
5 MP
Video formats supported
RAW
Video compression formats
H.264, M-JPEG
Supported graphics resolutions
320 x 240, 640 x 480 (VGA), 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 2048 x 1536 (QXGA)
Supported video modes
240p, 480p, 720p, 1080p
Frame rate
30 fps
Video streaming
Yes
Noise reduction
Yes
Automatic gain control
Yes
Full HD
Yes
Image quality adjustment
Brightness, Contrast, Saturation, Sharpness
Back Light Compensation (BLC)
Yes
Audio
Built-in microphone
No
Voice codecs
G.711
Network
Ethernet LAN *
Yes
Ethernet interface type
Fast Ethernet
Supported network protocols
TCP, UDP, HTTP, HTTPS, DHCP, PPPoE, RTP, RTSP, IPv6, DNS, DDNS, NTP, ICMP, ARP, IGMP, SMTP, FTP, UPnP, SNMP, Bonjour
Wi-Fi *
No
Bluetooth *
No
Storage
Built-in HDD *
No
Card reader integrated
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Interface
RJ-45
Management features
Reset button
Yes
Power
Power source type *
PoE
Power consumption (typical)
6.49 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
10 - 85%
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Width
5.04" (128 mm)
Depth
3.9" (99 mm)
Height
5.04" (128 mm)
Weight
10.9 oz (310 g)
Package width
6.65" (169 mm)
Package depth
6.65" (169 mm)
Package height
6.65" (169 mm)
Package weight
8.5 oz (241 g)
Package type
Box
Packaging content
Number of cameras *
1
Screws included
Yes
Quick installation guide
Yes
Resource CD
Yes
Technical details
Back light compensation method
Yes
Iris
Yes
Number of video streams
2
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85258900
Master (outer) case width
13.8" (350 mm)
Master (outer) case length
13.8" (350 mm)
Master (outer) case height
13.5" (342 mm)
Master (outer) case weight
11.7 lbs (5.31 kg)
Quantity per master (outer) case
8 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)