LevelOne FCS-1030, Indoor, Wired, FCC, CE, Black, Gray, Box, 1.5 lx
LevelOne FCS-1030. Placement supported: Indoor, Connectivity technology: Wired, Certification: FCC, CE. Product color: Black, Gray, Form factor: Box. Minimum illumination: 1.5 lx, Lens viewing angle, horizontal: 49°, Lens viewing angle, vertical: 37°. Sensor type: CMOS, Optical sensor size: 1/4". Digital zoom: 4x, Focal length range: 4 mm