Lenovo logo

Lenovo Tab P11 Pro (2nd Gen) Mediatek 128 GB 11.2" 4 GB Wi-Fi 5 (802.11ac) Android 12 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9558
Info modified on:
18 Jun 2024, 20:29:56
Short summary description Lenovo Tab P11 Pro (2nd Gen) Mediatek 128 GB 11.2" 4 GB Wi-Fi 5 (802.11ac) Android 12 Silver:

Lenovo Tab P11 Pro (2nd Gen), 11.2", 2560 x 1536 pixels, 128 GB, 4 GB, Android 12, Silver

Long summary description Lenovo Tab P11 Pro (2nd Gen) Mediatek 128 GB 11.2" 4 GB Wi-Fi 5 (802.11ac) Android 12 Silver:

Lenovo Tab P11 Pro (2nd Gen). Display diagonal: 11.2", Display resolution: 2560 x 1536 pixels, Display technology: OLED. Internal storage capacity: 128 GB. Processor frequency: 2 GHz, Processor family: Mediatek, Processor model: 1300T. Internal memory: 4 GB. Rear camera resolution (numeric): 13 MP, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 16.9 oz (480 g). Operating system installed: Android 12. Product color: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.