Lenovo Tab M10 Plus (3rd Gen), 10.61", 2000 x 1200 pixels, 128 GB, 4 GB, Android 12, Gray
Lenovo Tab M10 Plus (3rd Gen). Display diagonal: 10.61", Display resolution: 2000 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 2 GHz, Processor family: Mediatek, Processor model: Helio G80. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 16.4 oz (465 g). Operating system installed: Android 12. Product color: Gray